Filter Applications | General Purpose |
---|---|
Voltage Rating | 440VAC |
Current Rating | 16A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
16AYA6A=F7745A Current Rating: 16 A Input Termination Type: Stud Output Termination Type: Stud Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 440 VAC 3 Phase Filters & Corcom Aya Series | 16 A Stud WYE (4 wire + ground) | Part Number: 16AYA6A | Internal Number: 6609068-2 | TE Connectivity | TE Store |
Power Line Filter, 3Phase, 16A, 440Vac | Newark Electronics |
Power Line Filter 50Hz/60Hz 16A 440VAC Threaded Stud Flange Mount | Avnet America |
Filter AC RFI Line 3 Ph Op-V 480VAC Curr 16A Flange Mnt Corcom/AYA Series | TE Connectivity 16AYA6A | RS Americas |
Where can I find additional details, specifications and documents for a 16AYA6A?
Additional datasheets, footprints and schematics for 16AYA6A are listed on our Part Details page. You can also find images and similar parts to 16AYA6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16AYA6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16AYA6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16AYA6A fall under?
The 16AYA6A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 16AYA6A when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16AYA6A you can contact the distributor directly for product support, shipping queries etc.
Is the 16AYA6A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16AYA6A have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 16AYA6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16AYA6A often in real-time on the comparison pages.
What if I can't find stock of 16AYA6A?
You can fill out our help required form which you can use to request a quote for 16AYA6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.