Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Top Indicator Line |
Knob Diameter | 16mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Natural |
External Depth | 14mm |
Knob / Dial - Diameter Metric | 16mm |
Knob / Dial Height - Metric | 14mm |
Material | Aluminium |
Shaft Diameter - Metric | 6.35mm |
Shaft Diameter- Imp | 0.25" |
KNOB, ALUMINIUM, 16MM | element14 |
Knob, Aluminium, 16Mm Shaft Round Shaft Rohs Compliant: Yes |Multicomp 16H-2D-A | Newark Electronics |
Where can I find additional details, specifications and documents for a 16H-2D-A?
Additional datasheets, footprints and schematics for 16H-2D-A are listed on our Part Details page. You can also find images and similar parts to 16H-2D-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16H-2D-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16H-2D-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16H-2D-A fall under?
The 16H-2D-A is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 16H-2D-A when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16H-2D-A you can contact the distributor directly for product support, shipping queries etc.
Is the 16H-2D-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16H-2D-A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 16H-2D-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16H-2D-A often in real-time on the comparison pages.
What if I can't find stock of 16H-2D-A?
You can fill out our help required form which you can use to request a quote for 16H-2D-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.