Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Punchboard No Clad |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | 1.07mm |
External Height | 431.8mm |
External Width | 215.9mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Vector Electronics 169P84WE PC Board FR4 Epoxy Glass 8.5 x 17 | Jameco Electronics |
Pcb, Punchboard, No Clad, Pattern-P | Newark Electronics |
Protoboard, Unclad, Grid 0.1X0.1",Board 17"LX8.5"WX0.062"T, Hole-Dia 0.042",P, FR4 | Vector Electronics & Technology 169P84WE | RS Americas |
PC BOARD, EPOXY FIBREGLASS, 1.57MM | element14 |
Where can I find additional details, specifications and documents for a 169P84WE?
Additional datasheets, footprints and schematics for 169P84WE are listed on our Part Details page. You can also find images and similar parts to 169P84WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169P84WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169P84WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169P84WE fall under?
The 169P84WE is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 169P84WE when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169P84WE you can contact the distributor directly for product support, shipping queries etc.
Is the 169P84WE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 169P84WE have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 169P84WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169P84WE often in real-time on the comparison pages.
What if I can't find stock of 169P84WE?
You can fill out our help required form which you can use to request a quote for 169P84WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.