Board Type | PCB, Punchboard, No Clad |
---|---|
Board Material | Epoxy Paper |
Hole Diameter | 1.067mm |
External Height | 431.8mm |
External Width | 114.3mm |
Board Thickness | 1.57mm |
Body Material | FR2 Phenolic |
RoHS Compliant | Yes |
Pcb, Punchboard, No Clad, Pattern-P | Newark Electronics |
Protoboard, Unclad, Grid 0.1X0.1", Board 17"LX4.5"WX0.062"T, Hole-Dia 0.042", P | Vector Electronics & Technology 169P44XXXP | RS Americas |
Where can I find additional details, specifications and documents for a 169P44XXXP?
Additional datasheets, footprints and schematics for 169P44XXXP are listed on our Part Details page. You can also find images and similar parts to 169P44XXXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169P44XXXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169P44XXXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169P44XXXP fall under?
The 169P44XXXP is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 169P44XXXP when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169P44XXXP you can contact the distributor directly for product support, shipping queries etc.
Is the 169P44XXXP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 169P44XXXP have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 169P44XXXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169P44XXXP often in real-time on the comparison pages.
What if I can't find stock of 169P44XXXP?
You can fill out our help required form which you can use to request a quote for 169P44XXXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.