1698 Cable by Pro Power

HEAT SHRINK TUBING PVC WHITE 100FT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
10 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
3 units
Buy Now
Logo for Electro Sonic Electro Sonic
2 units
Buy Now
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
1 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Carlton-Bates Carlton-Bates
-
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial -
I.D. Supplied - Metric -
Shrink Tubing / Boot Colour White
Length - Imperial 100ft
Length - Metric 30.5m
I.D. Recovered Max - Imperial -

Featured content from Future

169-8 Office & Computer by Atlas Sound

ECONOMICAL WALL OR CEILING BAFFLE 8"
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Economical Wall Or Ceiling Baffle 8 Inch Rohs Compliant: Yes |Atlas Sound 169-8 | Newark Electronics

1698 Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY, BENCH, 60V, 200W
Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 1V
Output Voltage Max 60V
Output Current Min 0A
Output Current Max 3.3A
Power Rating 200W
Supply Voltage Min 90VAC
RoHS Compliant Yes

Alternative Descriptions

Programmable DC PwrSupply 1-60VDC 3.3A | Electro Sonic
Programmable DC Power Supply 1-60VDC 3.3A 1696 Series | RS Americas

1698 Cable Management by Multicomp Pro

HEAT SHRINK TUBING, PVC, WHITE, 100FT
Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Shrink Ratio 2
Shrink Tubing / Boot Colour White
Length - Imperial 100ft
Length - Metric 30.5m
RoHS Compliant Yes

Alternative Descriptions

Heat Shrink Tubing, Pvc, White, 100Ft | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1698?

Additional datasheets, footprints and schematics for 1698 are listed on our Part Details page. You can also find images and similar parts to 1698 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1698 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1698 fall under?

The 1698 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1698 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1698 you can contact the distributor directly for product support, shipping queries etc.

Is the 1698 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1698 have stock available?

Authorised distributors including Arrow Electronics, Onlinecomponents.com, Electro Sonic, Ralphs Industrial Electronic Supplies and Mouser Electronics have stock available or on a lead time for 1698.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1698 often in real-time on the comparison pages.

What if I can't find stock of 1698?

You can fill out our help required form which you can use to request a quote for 1698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay