1697 CAL D Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY W/D, PROG, 200W, 5A, 40V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Power Supply Output Type Programmable
No. of Outputs 1 Output
Output Voltage Min 1V
Output Voltage Max 40V
Output Current Min 0A
Output Current Max 5A
Power Rating 200W
RoHS Compliant Yes

Alternative Descriptions

Power Supply W/D, Prog, 200W, 5A, 40V | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1697 CAL D?

Additional datasheets, footprints and schematics for 1697 CAL D are listed on our Part Details page. You can also find images and similar parts to 1697 CAL D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1697 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1697 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1697 CAL D fall under?

The 1697 CAL D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1697 CAL D when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1697 CAL D you can contact the distributor directly for product support, shipping queries etc.

Is the 1697 CAL D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1697 CAL D have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1697 CAL D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1697 CAL D often in real-time on the comparison pages.

What if I can't find stock of 1697 CAL D?

You can fill out our help required form which you can use to request a quote for 1697 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay