Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | White |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
I.D. Recovered Max - Imperial | - |
RoHS Compliant | Yes |
---|
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 1V |
Output Voltage Max | 40V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 200W |
Supply Voltage Min | 90VAC |
RoHS Compliant | Yes |
Programmable DC Power Supply 1-40VDC 0-5A | Onlinecomponents.com |
Power Supply, Programmable, 200 W, 0 to5 A, 25 V, 25 mV, 0.5% at +100 mV, 50 mV | RS Americas |
Shrink Ratio | 2 |
---|---|
Shrink Tubing / Boot Colour | White |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
RoHS Compliant | Yes |
Heat Shrink Tubing, Pvc, White, 100Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 1697?
Additional datasheets, footprints and schematics for 1697 are listed on our Part Details page. You can also find images and similar parts to 1697 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1697 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1697 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1697 fall under?
The 1697 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1697 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1697 you can contact the distributor directly for product support, shipping queries etc.
Is the 1697 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1697 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Onlinecomponents.com and RS Americas have stock available or on a lead time for 1697.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1697 often in real-time on the comparison pages.
What if I can't find stock of 1697?
You can fill out our help required form which you can use to request a quote for 1697 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.