Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 1V |
Output Voltage Max | 20V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 200W |
Bench Power Supply, Prog, 10A, 20V, 200W | Newark Electronics |
Power Supply | RS Americas |
Where can I find additional details, specifications and documents for a 1696B?
Additional datasheets, footprints and schematics for 1696B are listed on our Part Details page. You can also find images and similar parts to 1696B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1696B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1696B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1696B fall under?
The 1696B is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1696B when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1696B you can contact the distributor directly for product support, shipping queries etc.
Is the 1696B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1696B have stock available?
Authorised distributors including Newark Electronics, TestEquity and RS Americas have stock available or on a lead time for 1696B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1696B often in real-time on the comparison pages.
What if I can't find stock of 1696B?
You can fill out our help required form which you can use to request a quote for 1696B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.