1696 CAL D Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY W/D, PROG, 200W, 10A, 20V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Power Supply Output Type Programmable
No. of Outputs 1 Output
Output Voltage Min 1V
Output Voltage Max 20V
Output Current Min 0A
Output Current Max 10A
Power Rating 200W
RoHS Compliant Yes

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1696 CAL D?

Additional datasheets, footprints and schematics for 1696 CAL D are listed on our Part Details page. You can also find images and similar parts to 1696 CAL D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1696 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1696 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1696 CAL D fall under?

The 1696 CAL D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1696 CAL D when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1696 CAL D you can contact the distributor directly for product support, shipping queries etc.

Is the 1696 CAL D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1696 CAL D have stock available?

There is no stock from authorised distributors for 1696 CAL D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1696 CAL D often in real-time on the comparison pages.

What if I can't find stock of 1696 CAL D?

You can fill out our help required form which you can use to request a quote for 1696 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay