16959 Part Information
Details for 16959 by DYMO Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 19.4800 |
5 | 18.2600 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 3.5m |
Tape Width | 12mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on White |
For Use With | Dymo LabelManager LabelPoint LabelWriter Label Printers |
Product Range | - |
Background Colour | Black |
Colour | White |
Alternative Part Descriptions
- TAPE, PERM, 12Mm x 5.5M; Label Tape Type:Adhesive; Tape Length:3.5m; Tape Width:12mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Black on White; For Use With:Dymo LabelManager, LabelPoint, LabelWriter Label Printers; ProductRoHS Compliant: NA | Newark Electronics
Details for 16959 by ITT Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 19.4800 |
5 | 18.2600 |
Stock Information
Details
Alternative Part Descriptions
- IR 32 GASKET FRNTMT NEOPRENE | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 16959?
Additional datasheets, footprints and schematics for 16959 are listed in our Part Details tab. You can also find the 16959 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16959 in the Pricing & Inventory tab next to part details. You can view 16959 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16959 fall under?
The 16959 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 16959 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16959 you can contact the distributor directly for product support, shipping queries etc.
Is the 16959 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16959 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 16959.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16959 often in real-time on the comparison pages.
What if I can't find stock of 16959?
You can fill out our help required form which you can use to request a quote for 16959 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.