169440-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 169440-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 169440-000
Series Information for 169440-000 - TE Connectivity
  • Status: Active
  • Aliases: WCSM-180/50-1500/S(S5), 7-1199023-0
  • Product Code: X275
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

WCSM-180/50-1500/S(S5)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Recovered Wall Thickness (Max):
4.3mm
Application Diameter (Min):
55mm
Expanded Inside Diameter (Min):
180mm
Application Diameter (Max):
162mm
Recovered Inside Diameter (Max):
50mm
Wall Thickness:
Thick/Heavy
Cut Length:
1500mm
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
UL Rating:
Yes
CSA Certified:
Yes
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Mechanical Resistance:
Against Mechanical Impact or Damage
Marine-Offshore-Shipbuilding Certified:
Yes
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Emission Free:
No
Other Colors Available:
No
Product Availability:
ANZPAC, China, EMEA, ASIA, AMERICAS
Coating Style:
Inline
Shrink Ratio:
< 3:1
Product Type:
Heat Shrink Tubing
Wall Style (Excluding Adhesive):
Single
Technology:
Heat Shrink
Adhesive Coating:
Yes
Material System:
Crosslinked Polyolefin
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability