1694295 Part Information

Details for 1694295 by Phoenix Contact

Electronic & Electrical Components>Sensors & Transducers>Sensors

Featured Distributor

Farnell
Farnell

1694295

Buy Now
Pricing
BreakPrice
118.1000
1016.6500
2515.3800
10014.6900
25014.3100
50014.2800
Stock Information
Available in stock: 48
Additional stock arrives in: weeks
Details
Manufacturer: Phoenix Contact

Part Downloads

Part Specifications

Product Range -
Sensor Connector Size M12
Gender Receptacle
No. of Contacts 4Contacts
Sensor Contact Type Screw Pin
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP67
Connector Coding A Coded
Connector Body Material Nylon (Polyamide) Body
Contact Material Brass
Contact Plating Gold
Current Rating 4A
Voltage Rating 60VDC
SVHC Lead (15-Jan-2019)
For Use With 4 Pole M12 Sensors & Actuators
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1694295?

Additional datasheets, footprints and schematics for 1694295 are listed in our Part Details tab. You can also find the 1694295 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1694295 in the Pricing & Inventory tab next to part details. You can view 1694295 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1694295 fall under?

The 1694295 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1694295 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1694295 you can contact the distributor directly for product support, shipping queries etc.

Is the 1694295 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1694295 have stock available?

There is no stock from authorised distributors for 1694295.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1694295 often in real-time on the comparison pages.

What if I can't find stock of 1694295?

You can fill out our help required form which you can use to request a quote for 1694295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1694295

Loading...
Loading Results for 1694295
We use cookies to improve your experience. See our privacy policy.
Okay