Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 1V |
Output Voltage Max | 30V |
Output Current Max | 30A |
Power Rating | 900W |
Supply Voltage Min | 100VAC |
RoHS Compliant | Yes |
Dc Power Supply, 30 V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
Shrink Tubing / Boot Colour | White |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1694?
Additional datasheets, footprints and schematics for 1694 are listed on our Part Details page. You can also find images and similar parts to 1694 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1694 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1694 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1694 fall under?
The 1694 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1694 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1694 you can contact the distributor directly for product support, shipping queries etc.
Is the 1694 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1694 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TestEquity and Carlton-Bates have stock available or on a lead time for 1694.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1694 often in real-time on the comparison pages.
What if I can't find stock of 1694?
You can fill out our help required form which you can use to request a quote for 1694 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.