Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Bulkhead Style | Low Profile |
---|---|
Shell Finish | Hard Anodize |
Shell Material | Aluminum Alloy |
Protective Cap Material | Thermoplastic |
Bulkhead Mounting Style | D-Hole (Jam Nut) |
Connector Style | Receptacle |
Product Type | Connector Shell Kit |
Applies To | Bulkhead |
Booted | No |
Conn Shell Kit, D-Hole Bulkhd, Ha |Te Connectivity 1693741-1 | Newark Electronics |
CONN SHELL KIT D-HOLE BULKHD | Avnet America |
Where can I find additional details, specifications and documents for a 1693741-1?
Additional datasheets, footprints and schematics for 1693741-1 are listed on our Part Details page. You can also find images and similar parts to 1693741-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1693741-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1693741-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1693741-1 fall under?
The 1693741-1 is listed under Fiber Optics > Fiber Optic Connectors > Expanded Beam Fiber Housings.
Can I view similar or alternative parts?
You can view similar parts to 1693741-1 when available in the Expanded Beam Fiber Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1693741-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1693741-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1693741-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1693741-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1693741-1 often in real-time on the comparison pages.
What if I can't find stock of 1693741-1?
You can fill out our help required form which you can use to request a quote for 1693741-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.