Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 1V |
Output Voltage Max | 15V |
Output Current Max | 60A |
Power Rating | 900W |
Supply Voltage Min | 100VAC |
RoHS Compliant | Yes |
Dc Power Supply, 15V | Newark Electronics |
High Current Switching DC Power Supply 1-15V 60 Amps, , 1694 Series | B&K Precision 1693 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
Shrink Tubing / Boot Colour | White |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1693?
Additional datasheets, footprints and schematics for 1693 are listed on our Part Details page. You can also find images and similar parts to 1693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1693 fall under?
The 1693 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1693 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1693 you can contact the distributor directly for product support, shipping queries etc.
Is the 1693 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1693 have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS Americas, Future Electronics and Carlton-Bates have stock available or on a lead time for 1693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1693 often in real-time on the comparison pages.
What if I can't find stock of 1693?
You can fill out our help required form which you can use to request a quote for 1693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.