1692 Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY, BENCH, 15V/13.8V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.40


Distributor Starting From Stock
Logo for RS Americas RS Americas US$462.00
1
Buy Now
Logo for Avnet America Avnet America US$12.40
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Output Type Adjustable, Fixed
No. of Outputs 1 Output
Output Voltage Min 3V
Output Voltage Max 15V
Output Current Max 40A
Power Rating 600W
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Bench, 15V/13.8V | Newark Electronics
Power Supply, DC, 0 to 15 VDC, 40 A, Dual Color Digital LED, 80 mV, 230 mV | B&K Precision 1692 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1692?

Additional datasheets, footprints and schematics for 1692 are listed on our Part Details page. You can also find images and similar parts to 1692 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1692 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1692 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1692 fall under?

The 1692 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1692 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1692 you can contact the distributor directly for product support, shipping queries etc.

Is the 1692 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1692 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Relay Specialties have stock available or on a lead time for 1692.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1692 often in real-time on the comparison pages.

What if I can't find stock of 1692?

You can fill out our help required form which you can use to request a quote for 1692 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay