Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AAA |
---|---|
No. of Batteries | 3 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Battery Holder, Aaa, Panel | Newark Electronics |
BATTERY HOLDER, AAA, PANEL | element14 |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 3 CELL Battery AAA HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | Commando |
RoHS: | Unknown |
Current Rating | 63A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Outlet |
Pin Configuration | 3P+N+E |
Connector Colour | Red |
IP Rating | IP67 |
Product Range | Commando |
Colour | Red |
External Width | 121mm |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
No. of Contacts | 5Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 63A |
Termination Method | Screw |
Voltage Rating | 400V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Accessories, Adafruit, Micro Servo | Adafruit Industries 169 | RS Americas |
Where can I find additional details, specifications and documents for a 169?
Additional datasheets, footprints and schematics for 169 are listed on our Part Details page. You can also find images and similar parts to 169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169 fall under?
The 169 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 169 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169 you can contact the distributor directly for product support, shipping queries etc.
Is the 169 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 169 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169 often in real-time on the comparison pages.
What if I can't find stock of 169?
You can fill out our help required form which you can use to request a quote for 169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.