Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 18V |
Output Current Min | 0A |
Output Current Max | 20A |
Power Rating | 360W |
RoHS Compliant | Yes |
Power Supply, Dc, 18V, 20A, 360W | Newark Electronics |
Switching DC Power Supply 1-18V 20A 1685B Series | B&K Precision 1688B | RS Americas |
Where can I find additional details, specifications and documents for a 1688B?
Additional datasheets, footprints and schematics for 1688B are listed on our Part Details page. You can also find images and similar parts to 1688B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1688B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1688B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1688B fall under?
The 1688B is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1688B when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1688B you can contact the distributor directly for product support, shipping queries etc.
Is the 1688B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1688B have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1688B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1688B often in real-time on the comparison pages.
What if I can't find stock of 1688B?
You can fill out our help required form which you can use to request a quote for 1688B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.