Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Switch Operation | - |
---|---|
Contact Configuration | DPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 12A |
Switch Terminals | Quick Connect Solder |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Actuator / Cap Colour | Green |
Contact Current Rating | 12A |
External Depth | 25mm |
External Length / Height | 21mm |
External Width | 15mm |
IP / NEMA Rating | IP40 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Tab Width | 4.8mm |
Marquardt 1687.1104 Illuminated Pushbutton 16A IP40 DPST On-Off Green | Rapid Electronics |
Tried-and-tested, double lifting contact system with high switching capacity. | Conrad |
ROCKERSWITCH ILL. GREEN | RS |
Pushbutton Switch, Illuminated, DPST/ON-OFF, 12A, 230V, Green, QC, 1660 Series | Marquardt Switches 1687.1104 | RS Americas |
PUSHBUTTON SWITCH, 2POLE, BLACK | element14 |
Marquardt Illuminated Pushbutton Switch ON-OFF DPST 250 VAC LED Green None | Distrelec |
Where can I find additional details, specifications and documents for a 1687.1104?
Additional datasheets, footprints and schematics for 1687.1104 are listed on our Part Details page. You can also find images and similar parts to 1687.1104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1687.1104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1687.1104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1687.1104 fall under?
The 1687.1104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1687.1104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1687.1104 you can contact the distributor directly for product support, shipping queries etc.
Is the 1687.1104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1687.1104 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, RS Americas and element14 have stock available or on a lead time for 1687.1104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1687.1104 often in real-time on the comparison pages.
What if I can't find stock of 1687.1104?
You can fill out our help required form which you can use to request a quote for 1687.1104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.