Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | - |
---|---|
Scissor Type | Industrial |
Product Range | - |
Length | 165mm |
Length Imperial | 6.1/2" |
Tool Body Material | Steel |
SCISSOR, FACTORY | element14 |
Where can I find additional details, specifications and documents for a 1686 6 1/2"?
Additional datasheets, footprints and schematics for 1686 6 1/2" are listed on our Part Details page. You can also find images and similar parts to 1686 6 1/2" on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1686 6 1/2" on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1686 6 1/2" price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1686 6 1/2" fall under?
The 1686 6 1/2" is listed under Tools & Maintenance > Hand Tools > Knives Multi Tools & Scissors.
Can I view similar or alternative parts?
You can view similar parts to 1686 6 1/2" when available in the Knives Multi Tools & Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1686 6 1/2" you can contact the distributor directly for product support, shipping queries etc.
Is the 1686 6 1/2" RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1686 6 1/2" have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1686 6 1/2".
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1686 6 1/2" often in real-time on the comparison pages.
What if I can't find stock of 1686 6 1/2"?
You can fill out our help required form which you can use to request a quote for 1686 6 1/2" from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.