Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.23
|
3
in stock
|
Buy Now | |
Conrad
from US$0.0471
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$54.93
|
3
in stock
|
Buy Now | |
element14
from US$52.70
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$3.69
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Carlton-Bates
from US$769.65
|
-
|
Buy Now |
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | 115-Pcs of Ring Tongue Fork Tongue Butt Splice 1/4" Fully Nylon Insulated Terminals |
Product Range | - |
For Use With | Crimp and Seal Terminals |
Solderless Terminal Kit | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Jack |
Inter Series Connector B | Banana x 2 |
Convert To Positions | 2Positions |
Convert To Gender | Plug |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1686?
Additional datasheets, footprints and schematics for 1686 are listed on our Part Details page. You can also find images and similar parts to 1686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1686 fall under?
The 1686 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 1686 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1686 you can contact the distributor directly for product support, shipping queries etc.
Is the 1686 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1686 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1686 often in real-time on the comparison pages.
What if I can't find stock of 1686?
You can fill out our help required form which you can use to request a quote for 1686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.