Status: | Unknown |
---|---|
Series: | 8457 Series |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.59
|
-
|
Buy Now |
Product Range | 8457 Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 168457096002025?
Additional datasheets, footprints and schematics for 168457096002025 are listed on our Part Details page. You can also find images and similar parts to 168457096002025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 168457096002025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 168457096002025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 168457096002025 fall under?
The 168457096002025 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 168457096002025 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 168457096002025 you can contact the distributor directly for product support, shipping queries etc.
Is the 168457096002025 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 168457096002025 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 168457096002025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 168457096002025 often in real-time on the comparison pages.
What if I can't find stock of 168457096002025?
You can fill out our help required form which you can use to request a quote for 168457096002025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.