Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.29
|
No stock
|
Buy Now | |
RS Americas
from US$28.27
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$22.12
|
11
in stock
|
Buy Now | |
element14
from US$33.34
|
11
in stock
|
Buy Now | |
Farnell
from US$17.71
|
11
in stock
|
Buy Now | |
Carlton-Bates
from US$36.92
|
-
|
Buy Now | |
TTI Europe
from US$18.23
|
-
|
Buy Now | |
Sager
from US$25.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly, M12 Female Straight-Pigtail, 5 Con, Black, M12 Cordset Series | Phoenix Contact 1682948 | RS Americas |
Sensor Cord, 5P, M12 Rcpt-Free End, 3M | Newark Electronics |
SENSOR CORD, 5P, M12 RCPT-FREE END, 3M | element14 |
Cable & Connector 1682948 | RS |
Cordset, Single-End | Carlton-Bates |
SAC-5P- 3,0-PUR/M12FS SH | TTI Europe |
Sensor Cables / Actuator Cables SAC-5P-3.0-PUR M12FS SH | Sager |
Where can I find additional details, specifications and documents for a 1682948?
Additional datasheets, footprints and schematics for 1682948 are listed on our Part Details page. You can also find images and similar parts to 1682948 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1682948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1682948 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1682948 fall under?
The 1682948 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1682948 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1682948 you can contact the distributor directly for product support, shipping queries etc.
Is the 1682948 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1682948 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1682948.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1682948 often in real-time on the comparison pages.
What if I can't find stock of 1682948?
You can fill out our help required form which you can use to request a quote for 1682948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.