168222K100A-F Capacitors by Cornell Dubilier Electronics

FILM CAPACITOR 2200PF 100V 10% RADIAL

Status: Unknown
Series: 168 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.70
1,427
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.70
1,427
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now

Specifications

Capacitance 2200pF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range 168 Series
Capacitor Case Style -
Lead Spacing 5mm

Alternative Descriptions

Film Capacitor, 2200Pf, 100V, 10%, Radial | Newark Electronics
FILM CAPACITOR, 2200PF, 100V, 10%, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 168222K100A-F?

Additional datasheets, footprints and schematics for 168222K100A-F are listed on our Part Details page. You can also find images and similar parts to 168222K100A-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 168222K100A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 168222K100A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 168222K100A-F fall under?

The 168222K100A-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 168222K100A-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 168222K100A-F you can contact the distributor directly for product support, shipping queries etc.

Is the 168222K100A-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 168222K100A-F have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 168222K100A-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 168222K100A-F often in real-time on the comparison pages.

What if I can't find stock of 168222K100A-F?

You can fill out our help required form which you can use to request a quote for 168222K100A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay