Prices starting from US$0.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$13.48 |
No stock
|
Buy Now | |
Sager | US$0.46 |
22,847
|
Buy Now | |
Future Electronics | US$1.04 |
974
|
Buy Now | |
Heilind Electronics | US$1.00 |
291
|
Buy Now | |
Heilind Electronics Asia | US$1.00 |
97
|
Buy Now | |
Newark Electronics | US$1,071.81 |
-
|
Buy Now | |
RS Americas | US$1.95 |
-
|
Buy Now | |
element14 | US$12.19 |
-
|
Buy Now | |
Carlton-Bates | US$0.98 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Insulator Colour | Yellow |
---|---|
Product Range | - |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Insulator Material | Polyolefin |
Connector Type | Butt Splice |
Contact Material | Copper |
TERMINAL, BUTT SPLICE, YELLOW | element14 |
220/12V Flood W/1449 |Molex 1682 | Newark Electronics |
Watertite Wet Location 35W Flood Light with 220V/12V In-line Transformer Screw Release Guard 14/2 SOOW Overall Length 7.62m | Avnet America |
50-pin 0.5mm Pitch FPC Flex Cable - 250mm / 10 long | Adafruit Industries 1682 | RS Americas |
Where can I find additional details, specifications and documents for a 1682?
Additional datasheets, footprints and schematics for 1682 are listed on our Part Details page. You can also find images and similar parts to 1682 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1682 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1682 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1682 fall under?
The 1682 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1682 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1682 you can contact the distributor directly for product support, shipping queries etc.
Is the 1682 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1682 have stock available?
Authorised distributors including Sager, Future Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1682.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1682 often in real-time on the comparison pages.
What if I can't find stock of 1682?
You can fill out our help required form which you can use to request a quote for 1682 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.