Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.26
|
20
in stock
|
Buy Now | |
RS Americas
from US$24.53
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$21.52
|
5
in stock
|
Buy Now | |
element14
from US$24.62
|
5
in stock
|
Buy Now | |
Farnell
from US$24.68
|
5
in stock
|
Buy Now | |
Distrelec
from US$24.85
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$31.97
|
-
|
Buy Now | |
Sager
from US$28.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Assembly, M8 Male Straight-M8 Female Straight, 1.5m, M8 Cordset Series | Phoenix Contact 1681923 | RS Americas |
SAC 3W Plug straight M8-Skt str M8 1.5 m | RS |
Sensor Cable, Pur, M8 Sensor Straight 3 Position Plug, M8 Sensor Straight 3 Position Receptacle Rohs Compliant: Yes |Phoenix Contact 1681923 | Newark Electronics |
SENSOR CABLE, 3POS, M8 PLUG-SOCKET, 1.5M | element14 |
Phoenix Contact Actuator / Sensor Cable, M8 Plug - M8 Socket, 3 Conductors, 1.5m, IP65 / IP67 / IP68, Black / Grey | Distrelec |
Cordset, Double-end | Carlton-Bates |
Sensor Cables / Actuator Cables SAC-3P-M 8MS/1.5-PUR M 8FS | Sager |
SAC-3P-M 8MS/ 1,5-PUR/M 8FS | Boersig |
Where can I find additional details, specifications and documents for a 1681923?
Additional datasheets, footprints and schematics for 1681923 are listed on our Part Details page. You can also find images and similar parts to 1681923 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1681923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1681923 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1681923 fall under?
The 1681923 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1681923 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1681923 you can contact the distributor directly for product support, shipping queries etc.
Is the 1681923 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1681923 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1681923.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1681923 often in real-time on the comparison pages.
What if I can't find stock of 1681923?
You can fill out our help required form which you can use to request a quote for 1681923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.