Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.19
|
31
in stock
|
Buy Now | |
RS Americas
from US$32.67
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$20.42
|
75
in stock
|
Buy Now | |
element14
from US$31.78
|
75
in stock
|
Buy Now | |
Farnell
from US$20.19
|
75
in stock
|
Buy Now | |
Distrelec
from US$31.48
|
54
in stock
|
Buy Now | |
Conrad
from US$22.16
|
5
in stock
|
Buy Now | |
Sager
from US$37.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 5 Position Receptacle |
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly, M12 Male Straight-M12 Female Straight, 5 Con, M12 Cordset Series | Phoenix Contact 1681619 | RS Americas |
Sensor Cord, 5P, M12 Plug-M12 Rcpt, 3M | Newark Electronics |
SENSOR CORD, 5P, M12 PLUG-M12 RCPT, 3M | element14 |
Phoenix Contact Cordset, M12 Plug - M12 Socket, 5 Conductors, 3m, IP65 / IP67 / IP68, Black / Grey | Distrelec |
Cable & Connector 1681619 | RS |
Phoenix Contact has upgraded the Sensor-/Actor-Produkt programme for machine and equipment construction. Finished manufactured lines are available in 3-to17-pin version. The M8's product-programme is completed. There are 3 to 5-pin cables in unshielded versions available, so that even in cramped space a simple assembly is possible. | Conrad |
Sensor Cables / Actuator Cables SAC-5P-M12MS/ 3.0PUR/M 12F | Sager |
SAC-5P-M12MS/3,0-PUR/M12FS | Boersig |
Where can I find additional details, specifications and documents for a 1681619?
Additional datasheets, footprints and schematics for 1681619 are listed on our Part Details page. You can also find images and similar parts to 1681619 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1681619 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1681619 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1681619 fall under?
The 1681619 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1681619 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1681619 you can contact the distributor directly for product support, shipping queries etc.
Is the 1681619 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1681619 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1681619.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1681619 often in real-time on the comparison pages.
What if I can't find stock of 1681619?
You can fill out our help required form which you can use to request a quote for 1681619 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.