Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.16
|
4
in stock
|
Buy Now | |
RS Americas
from US$13.81
|
24
in stock
|
Buy Now | |
Conrad
from US$12.83
|
12
in stock
|
Buy Now | |
Distrelec
from US$16.15
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$11.76
|
4
in stock
|
Buy Now | |
element14
from US$14.97
|
4
in stock
|
Buy Now | |
Farnell
from US$15.19
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$19.47
|
-
|
Buy Now | |
TTI Europe
from US$11.69
|
-
|
Buy Now | |
Sager
from US$16.05
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | Lead (15-Jan-2019) |
For Use With | 3 Pole M8 Sensors |
SACC Series 3 Pole Cable Mount Conn Socket 12mm Shell Size Female Contacts IP67 | Phoenix Contact 1681172 | RS Americas |
For quick assembly of many different cable lengths e.g. locally there is a wide range of free-field attachable connectors available. M8 Connectors are available with a classic screw or solder and the Piercecon ® Quick Connector. For EMV applications are just shield able, free Ready-Made attachable connectors are available. One can characterise by durable, metallic covering with appropriate shielding effectiveness. | Conrad |
Phoenix Contact Circular Connector, M8, Socket, Straight, Poles - 3, Solder, Cable Mount | Distrelec |
Sensor actuator conn,M8,3W,skt | RS |
Sensor Connector, M8, Rcpt, 3Pos | Newark Electronics |
SENSOR CONNECTOR, M8, RCPT, 3POS | element14 |
Female M8 Ctr Straight Non-Keyed 60VAC/DC 4A - SACC-M8FS-3CON-M | Carlton-Bates |
SACC-M 8FS-3CON-M | TTI Europe |
Circular Metric Connectors M8 SKT 3P SOLDER TER SACC-M 8FS-3CON-M | Sager |
Where can I find additional details, specifications and documents for a 1681172?
Additional datasheets, footprints and schematics for 1681172 are listed on our Part Details page. You can also find images and similar parts to 1681172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1681172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1681172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1681172 fall under?
The 1681172 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1681172 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1681172 you can contact the distributor directly for product support, shipping queries etc.
Is the 1681172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1681172 have stock available?
Authorised distributors including RS Americas, Conrad, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1681172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1681172 often in real-time on the comparison pages.
What if I can't find stock of 1681172?
You can fill out our help required form which you can use to request a quote for 1681172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.