Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.80
|
7
in stock
|
Buy Now | |
Distrelec
from US$16.22
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$13.25
|
11
in stock
|
Buy Now | |
element14
from US$15.97
|
11
in stock
|
Buy Now | |
Farnell
from US$17.67
|
11
in stock
|
Buy Now | |
RS Americas
from US$15.52
|
-
|
Buy Now | |
TTI Europe
from US$13.19
|
-
|
Buy Now | |
Sager
from US$15.83
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | Lead (15-Jan-2019) |
For Use With | 4 Pole M8 Sensors |
Phoenix Contact Circular Connector, M8, Plug, Straight, Poles - 4, Solder, Cable Mount | Distrelec |
Sensor Connector, M8, Plug, 4Pos | Newark Electronics |
SENSOR CONNECTOR, M8, PLUG, 4POS | element14 |
SENSOR/ACTUATOR CONNECTOR, MALE, 4-POS. | RS |
SACC Series 4 Pole Cable Mount Conn Plug 12mm Shell Size Male Contacts IP67 | Phoenix Contact 1681169 | RS Americas |
SACC-M 8MS-4CON-M | TTI Europe |
Circular Metric Connectors M8 PLG 4P SOLDER TER | Sager |
Where can I find additional details, specifications and documents for a 1681169?
Additional datasheets, footprints and schematics for 1681169 are listed on our Part Details page. You can also find images and similar parts to 1681169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1681169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1681169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1681169 fall under?
The 1681169 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1681169 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1681169 you can contact the distributor directly for product support, shipping queries etc.
Is the 1681169 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1681169 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1681169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1681169 often in real-time on the comparison pages.
What if I can't find stock of 1681169?
You can fill out our help required form which you can use to request a quote for 1681169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.