Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.64
|
146
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.98
|
33
in stock
|
Buy Now | |
RS Americas
from US$10.91
|
29
in stock
|
Buy Now | |
element14
from US$11.76
|
12
in stock
|
Buy Now | |
Farnell
from US$13.76
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$3.58
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$15.40
|
-
|
Buy Now | |
Distrelec
from US$11.44
|
-
|
Buy Now | |
TTI Europe
from US$9.16
|
-
|
Buy Now | |
Sager
from US$13.56
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plug | Transfer Multisort Elektronik |
Right Angle Cable Mount M12 Connector Socket Female Contacts 4 Pole SACC Series | Phoenix Contact 1681143 | RS Americas |
RECEPTACLE, R/A, M12, A CODE, 4 WAY | element14 |
Phoenix Contact 1681143 Sensor/Actuator Connector female angled | Rapid Electronics |
Universal Socket, Single, Right, 4 P, 250 VAC/DC | Carlton-Bates |
Phoenix Contact Circular Connector, M12, Socket, Right Angle, Poles - 4, Screw Terminal, Cable Mount | Distrelec |
Circular Metric Connectors M12 R/A SKT 4P PG7 | Sager |
Sacc-M12Fr-4Con-Pg7-M |Phoenix Contact 1681143 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1681143?
Additional datasheets, footprints and schematics for 1681143 are listed on our Part Details page. You can also find images and similar parts to 1681143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1681143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1681143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1681143 fall under?
The 1681143 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1681143 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1681143 you can contact the distributor directly for product support, shipping queries etc.
Is the 1681143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1681143 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for 1681143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1681143 often in real-time on the comparison pages.
What if I can't find stock of 1681143?
You can fill out our help required form which you can use to request a quote for 1681143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.