Status: | Unknown |
---|---|
Series: | 168 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 168 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 50V, | element14 |
Capacitor Polyester Film Film 0.1Uf, 5%, 50V, | Newark Electronics |
Capacitor, Metallized Polyester, 0.1uF, Radial, 50VDC, 5%, 0.283In.L, 0.098In.T | Cornell-Dubilier 168104J50A-F | RS Americas |
CAP, 0.1µF, 50V, 5%, PET | Farnell |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 168104J50A-F?
Additional datasheets, footprints and schematics for 168104J50A-F are listed on our Part Details page. You can also find images and similar parts to 168104J50A-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 168104J50A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 168104J50A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 168104J50A-F fall under?
The 168104J50A-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 168104J50A-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 168104J50A-F you can contact the distributor directly for product support, shipping queries etc.
Is the 168104J50A-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 168104J50A-F have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Farnell and Richardson RFPD have stock available or on a lead time for 168104J50A-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 168104J50A-F often in real-time on the comparison pages.
What if I can't find stock of 168104J50A-F?
You can fill out our help required form which you can use to request a quote for 168104J50A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.