168104J100H-F Capacitors by Cornell Dubilier Electronics

CAPACITOR POLYESTER FILM 0.1UF 100V 5% RADIAL

Status: Unknown
Series: 168 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.48


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.48
4,520
Buy Now
Logo for Newark Electronics Newark Electronics US$0.76
-
Buy Now
Logo for element14 element14 US$0.77
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range 168 Series
Capacitor Case Style -
Lead Spacing 5mm

Alternative Descriptions

Capacitor, Metallized Polyester, .1uF, 100V, 5%, 168/185 Series | Cornell-Dubilier 168104J100H-F | RS Americas
Capacitor Polyester Film 0.1Uf, 100V, 5%, Radial | Newark Electronics
CAPACITOR POLYESTER FILM 0.1UF, 100V, 5%, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 168104J100H-F?

Additional datasheets, footprints and schematics for 168104J100H-F are listed on our Part Details page. You can also find images and similar parts to 168104J100H-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 168104J100H-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 168104J100H-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 168104J100H-F fall under?

The 168104J100H-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 168104J100H-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 168104J100H-F you can contact the distributor directly for product support, shipping queries etc.

Is the 168104J100H-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 168104J100H-F have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 168104J100H-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 168104J100H-F often in real-time on the comparison pages.

What if I can't find stock of 168104J100H-F?

You can fill out our help required form which you can use to request a quote for 168104J100H-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay