168102J100A-F Part Information

Details for 168102J100A-F by Cornell Dubilier Electronics

Electronic & Electrical Components>Capacitors>Film Capacitors

Part Downloads

Part Specifications

Capacitance 1000pF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range 168 Series
Capacitor Case Style -
Lead Spacing 5mm
RoHS Compliant

Alternative Part Descriptions

  • CAPACITOR POLYESTER FILM, 1000PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 168102J100A-F?

Additional datasheets, footprints and schematics for 168102J100A-F are listed in our Part Details tab. You can also find the 168102J100A-F image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 168102J100A-F in the Pricing & Inventory tab next to part details. You can view 168102J100A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 168102J100A-F fall under?

The 168102J100A-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 168102J100A-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 168102J100A-F you can contact the distributor directly for product support, shipping queries etc.

Is the 168102J100A-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 168102J100A-F have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 168102J100A-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 168102J100A-F often in real-time on the comparison pages.

What if I can't find stock of 168102J100A-F?

You can fill out our help required form which you can use to request a quote for 168102J100A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 168102J100A-F

Loading...
Loading Results for 168102J100A-F
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us