Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | - |
Switch Terminals | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Current Rating | 10A |
External Depth | 26mm |
External Length / Height | 19mm |
External Width | 13mm |
Height | 19mm |
IP / NEMA Rating | IP40 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Tab Width | 4.8mm |
Marquardt Pushbutton Switch ON-OFF SPST Panel Mount White | Distrelec |
Switch, Pushbutton, SPST, ON-OFF, IP40, 12A, 125-250VAC, QC, 4.8 Vertical | Marquardt Switches 1681.3101 | RS Americas |
PUSHBUTTON, SINGLE POLE WHITE | element14 |
Where can I find additional details, specifications and documents for a 1681.3101?
Additional datasheets, footprints and schematics for 1681.3101 are listed on our Part Details page. You can also find images and similar parts to 1681.3101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1681.3101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1681.3101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1681.3101 fall under?
The 1681.3101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1681.3101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1681.3101 you can contact the distributor directly for product support, shipping queries etc.
Is the 1681.3101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1681.3101 have stock available?
Authorised distributors including Distrelec, RS Americas and element14 have stock available or on a lead time for 1681.3101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1681.3101 often in real-time on the comparison pages.
What if I can't find stock of 1681.3101?
You can fill out our help required form which you can use to request a quote for 1681.3101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.