Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.29
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
9,079
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
2,118
in stock
|
Buy Now | |
Newark Electronics
from US$9.92
|
65
in stock
|
Buy Now | |
element14
from US$8.95
|
65
in stock
|
Buy Now | |
RS
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$12.50
|
-
|
Buy Now | |
Carlton-Bates
from US$3.11
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Test Connector Type A | Hook Clip |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 1.2m |
Lead Length - Imperial | 46.8" |
No. of Test Leads | 2 |
Product Range | - |
Kit Contents | Two 1.2m Leads |
Lead Length | 1.2m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | - |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Material | Polyolefin |
Connector Type | Butt Splice |
Contact Material | Copper |
Terminal, Butt Splice, Blue | Newark Electronics |
TERMINAL, BUTT SPLICE, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
VS1053B MP3/WAV/OGG/MIDI Player & Recorder (CODEC) Chip | Adafruit Industries 1681 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Customer Item | Carlton-Bates |
Test Connectors TIP | Sager |
Where can I find additional details, specifications and documents for a 1681?
Additional datasheets, footprints and schematics for 1681 are listed on our Part Details page. You can also find images and similar parts to 1681 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1681 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1681 fall under?
The 1681 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 1681 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1681 you can contact the distributor directly for product support, shipping queries etc.
Is the 1681 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1681 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1681.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1681 often in real-time on the comparison pages.
What if I can't find stock of 1681?
You can fill out our help required form which you can use to request a quote for 1681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.