Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Lamp Base Type | Miniature Wedge |
---|---|
Mounting Hole Dia | 0.4" |
Current Rating | 350mA |
Supply Voltage | 14V |
Lens Shape | Cylindrical |
Product Range | - |
Where can I find additional details, specifications and documents for a 168?
Additional datasheets, footprints and schematics for 168 are listed on our Part Details page. You can also find images and similar parts to 168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 168 fall under?
The 168 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 168 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 168 you can contact the distributor directly for product support, shipping queries etc.
Is the 168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 168 have stock available?
There is no stock from authorised distributors for 168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 168 often in real-time on the comparison pages.
What if I can't find stock of 168?
You can fill out our help required form which you can use to request a quote for 168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.