Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Type | Female Quick Disconnect |
---|---|
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Tab Width | 0.25" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1679?
Additional datasheets, footprints and schematics for 1679 are listed on our Part Details page. You can also find images and similar parts to 1679 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1679 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1679 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1679 fall under?
The 1679 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1679 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1679 you can contact the distributor directly for product support, shipping queries etc.
Is the 1679 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1679 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1679.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1679 often in real-time on the comparison pages.
What if I can't find stock of 1679?
You can fill out our help required form which you can use to request a quote for 1679 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.