Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.65
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$17.65
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Number of Signal Positions | 64 |
Number of Columns | 16 |
Rows Loaded | Z, B, D, F |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Current Rating (Max) | 5.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 43.9mm |
PCB Thickness (Recommended) | 2.4 – 3.2mm |
Row-to-Row Spacing | 3.81mm, .15in |
Connector Height | 43.9mm |
Housing Material | Thermoplastic Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
DIN Level | II |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Pre-Notched to Break Off | No |
DIN Size | Standard |
Type | Type G |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 22mm, .866in |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 167771-4?
Additional datasheets, footprints and schematics for 167771-4 are listed on our Part Details page. You can also find images and similar parts to 167771-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167771-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167771-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167771-4 fall under?
The 167771-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 167771-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167771-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 167771-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167771-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 167771-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167771-4 often in real-time on the comparison pages.
What if I can't find stock of 167771-4?
You can fill out our help required form which you can use to request a quote for 167771-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.