Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$40.09
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$37.25
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
element14
from US$11.83
|
-
|
Buy Now | |
Carlton-Bates
from US$1.21
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now |
Product Range | - |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
Tab Width | 0.25" |
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lo-Volt Carrying Handle Forinlinetransfo |Molex 1677 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1677?
Additional datasheets, footprints and schematics for 1677 are listed on our Part Details page. You can also find images and similar parts to 1677 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1677 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1677 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1677 fall under?
The 1677 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1677 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1677 you can contact the distributor directly for product support, shipping queries etc.
Is the 1677 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1677 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1677.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1677 often in real-time on the comparison pages.
What if I can't find stock of 1677?
You can fill out our help required form which you can use to request a quote for 1677 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.