Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1676913-8 |
Number of Resistors | 1 |
---|---|
Dimensions | 6.3 x 2.3mm |
Resistance | 1.21KΩ |
Resistance Class | 1kΩ – 1MΩ |
Power Rating | .25W |
Tolerance | .1% |
Voltage Rating | 250V |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Resistor Type | Precision Resistor |
Element Type | Thin Film |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -65 – 155°C |
Temperature Coefficient | ±15ppm/°C |
Metal Film Resistors - Through Hole Yr1 0.1% 1K21 |Amp Te Connectivity 1676913-8 | Newark Electronics |
Metal Film Resistors-Through Hole YR1 0.1% 1K21 | Rapid Electronics |
Resistor, 1.21 kOhm, ± 0.1%, 250 mW, Axial Leaded, Metal Film (Thin Film), Precision | Avnet America |
Resistor, 1.21 kOhm, � 0.1%, 250 mW, Axial Leaded, Metal Film (Thin Film), Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1676913-8?
Additional datasheets, footprints and schematics for 1676913-8 are listed on our Part Details page. You can also find images and similar parts to 1676913-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1676913-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676913-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1676913-8 fall under?
The 1676913-8 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1676913-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1676913-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1676913-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1676913-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 1676913-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1676913-8 often in real-time on the comparison pages.
What if I can't find stock of 1676913-8?
You can fill out our help required form which you can use to request a quote for 1676913-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.