Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1676625-9 |
Lead Type | Fixed |
---|---|
Number of Resistors | 1 |
Dimensions | 51 x 28 x 15mm |
Voltage Rating | 550 VAC |
Tolerance | 5% |
Power Rating | 25W |
Resistance | 5.6KΩ |
Resistance Class | 1kΩ – 1MΩ |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Element Material | Aluminum |
Termination Type | Solder Lug |
Number of Terminations | 2 |
Temperature Coefficient | ±30ppm/°C |
Wirewound Resistors - Chassis Mount Hsa25 5K6 5% |Amp Te Connectivity 1676625-9 | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA25 5K6 5% | Rapid Electronics |
Res Wirewound 5.6K Ohm 5% 25W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Resistor, Solder Lug, 5.6 kohm, HS Series, 25 W, � 5%, Solder Lug, 550 V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1676625-9?
Additional datasheets, footprints and schematics for 1676625-9 are listed on our Part Details page. You can also find images and similar parts to 1676625-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1676625-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676625-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1676625-9 fall under?
The 1676625-9 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1676625-9 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1676625-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1676625-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1676625-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 1676625-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1676625-9 often in real-time on the comparison pages.
What if I can't find stock of 1676625-9?
You can fill out our help required form which you can use to request a quote for 1676625-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.