1676625-2 Resistors by TE Connectivity

HSA25 150R 5%

Status: Active
Series: -
RoHS: Unknown
Aliases: 1676625-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.86

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.27
-
Buy Now
Logo for Boersig
Boersig
from US$2.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Fixed
Number of Resistors 1
Dimensions 51 x 28 x 15mm
Resistance 150Ω
Power Rating 25W
Voltage Rating 550 VAC
Resistance Class Up to 1kΩ
Tolerance 5%
Mount Style Chassis Mount
Packaging Method Loose Piece - Tray
Resistor Type Power Resistor
Element Type Wirewound
Element Material Aluminum
Number of Terminations 2
Termination Type Solder Lug
Temperature Coefficient ±30ppm/°C


Alternative Descriptions

Res Wirewound 150 Ohm 5% 25W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America
HSA25 150R 5% | TE Connectivity 1676625-2 | RS Americas
Res Wirewound 150 Ohm 5% 25W �30ppm/�C Aluminum Housed AXL Flange Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1676625-2?

Additional datasheets, footprints and schematics for 1676625-2 are listed on our Part Details page. You can also find images and similar parts to 1676625-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1676625-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676625-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1676625-2 fall under?

The 1676625-2 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1676625-2 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1676625-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1676625-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1676625-2 have stock available?

Authorised distributors including Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 1676625-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1676625-2 often in real-time on the comparison pages.

What if I can't find stock of 1676625-2?

You can fill out our help required form which you can use to request a quote for 1676625-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay