1676437-2 Resistors by TE Connectivity

RN 0805 7K5 0.1% 10PPM 1KRL

Status: Active
Series: -
RoHS: Unknown
Aliases: 1676437-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.35
8,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 2 x 1.25 x .55mm
Resistance Range 1kΩ – 1MΩΩ
Resistance 7.5KΩ
Tolerance .1%
Voltage Rating 100V
Power Rating .1W
Mount Style Surface Mount
Packaging Method Taped & Reeled
Size Code 0805
Product Type Fixed Resistor
Resistor Type Precision Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±10ppm/°C


Alternative Descriptions

7.5K OHM .1% 10PPM | TTI Europe
RN73 Series 0805 7.5 kOhm ▒0.1 % 0.1 W ▒10ppm/░C SMT Thin Film Resistor | Future Electronics
Res Thin Film 0805 7.5K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R | Avnet America
Res High Precision Thin Film 0805 7.5k Ohm 0.1% 1/10W �10ppm/�C Molded Paper T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1676437-2?

Additional datasheets, footprints and schematics for 1676437-2 are listed on our Part Details page. You can also find images and similar parts to 1676437-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1676437-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676437-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1676437-2 fall under?

The 1676437-2 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1676437-2 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1676437-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1676437-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1676437-2 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1676437-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1676437-2 often in real-time on the comparison pages.

What if I can't find stock of 1676437-2?

You can fill out our help required form which you can use to request a quote for 1676437-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay