1676396-2 Resistors by TE Connectivity

RN 0805 61K9 0.1% 10PPM 1KRL

Status: Active
Series: -
RoHS: Unknown
Aliases: 1676396-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.39
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 2 x 1.25 x .55mm
Resistance Range 1kΩ – 1MΩΩ
Tolerance .1%
Voltage Rating 100V
Resistance 61.9KΩ
Power Rating .1W
Mount Style Surface Mount
Packaging Method Taped & Reeled
Size Code 0805
Product Type Fixed Resistor
Resistor Type Precision Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±10ppm/°C


Alternative Descriptions

61.9K OHM .1% 10PPM | TTI Europe
SMD Chip Resistor, 61.9 kOhm, ± 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet America
SMD Chip Resistor, 61.9 kOhm, � 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1676396-2?

Additional datasheets, footprints and schematics for 1676396-2 are listed on our Part Details page. You can also find images and similar parts to 1676396-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1676396-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676396-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1676396-2 fall under?

The 1676396-2 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1676396-2 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1676396-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1676396-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1676396-2 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1676396-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1676396-2 often in real-time on the comparison pages.

What if I can't find stock of 1676396-2?

You can fill out our help required form which you can use to request a quote for 1676396-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay