1676290-1 Resistors by TE Connectivity

RN 0805 2K49 0.1% 10PPM CUT LENGTH

Status: Active
Series: -
RoHS: Unknown
Aliases: 1676290-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Newark
Newark
from US$1.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 2 x 1.25 x .55mm
Resistance Range 1kΩ – 1MΩΩ
Power Rating .1W
Tolerance .1%
Voltage Rating 100V
Resistance 2.49KΩ
Mount Style Surface Mount
Packaging Method Cut Tape Length
Product Type Fixed Resistor
Size Code 0805
Resistor Type Precision Resistor
Termination Type Solder
Number of Terminations 2
Temperature Coefficient ±10ppm/°C


Alternative Descriptions

Res, 2K49, 0.1%, 0.1W, 0805, Thin Film | Newark Electronics
Res Thin Film 0805 2.49K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R | Avnet America
2.49K OHM .1% 10PPM | TTI Europe
SMD Chip Resistor, 2.49 kOhm, � 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1676290-1?

Additional datasheets, footprints and schematics for 1676290-1 are listed on our Part Details page. You can also find images and similar parts to 1676290-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1676290-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676290-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1676290-1 fall under?

The 1676290-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1676290-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1676290-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1676290-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1676290-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1676290-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1676290-1 often in real-time on the comparison pages.

What if I can't find stock of 1676290-1?

You can fill out our help required form which you can use to request a quote for 1676290-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay