1676193-1 Resistors by TE Connectivity

RN 0805 150K 0.1% 10PPM CUT LENGTH

Status: Active
Series: -
RoHS: Unknown
Aliases: 1676193-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Powell Electronics
Powell Electronics
from US$0.83
450
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 2 x 1.25 x .55mm
Resistance Range 1kΩ – 1MΩΩ
Power Rating .1W
Tolerance .1%
Resistance 150KΩ
Voltage Rating 100V
Mount Style Surface Mount
Packaging Method Cut Tape Length
Product Type Fixed Resistor
Resistor Type Precision Resistor
Size Code 0805
Termination Type Solder
Number of Terminations 2
Temperature Coefficient ±10ppm/°C


Alternative Descriptions

SMD Chip Resistor, 150 kOhm, ± 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet America
SMD Chip Resistor, 150 kOhm, � 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1676193-1?

Additional datasheets, footprints and schematics for 1676193-1 are listed on our Part Details page. You can also find images and similar parts to 1676193-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1676193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1676193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1676193-1 fall under?

The 1676193-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1676193-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1676193-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1676193-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1676193-1 have stock available?

Authorised distributors including Powell Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1676193-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1676193-1 often in real-time on the comparison pages.

What if I can't find stock of 1676193-1?

You can fill out our help required form which you can use to request a quote for 1676193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay