Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
端子の下地めっきの材料 | Nickel |
Contact Length | .839in, 21.3mm |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Underplating Material Thickness | .8µm, 31.5µin |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 1.27 – 1.91mm, .05 – .075in |
Wire Size | 22 – 18AWG, 592.06 – 1677.5CMA, .3 – .85mm² |
Height | 2.12mm, .083in |
Width | .089 in, 2.27 mm |
Operating Voltage | 100VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Material Type | Copper |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 5000 |
実装方法 | Reel |
Product Type | Contact |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Where can I find additional details, specifications and documents for a 1674536-1?
Additional datasheets, footprints and schematics for 1674536-1 are listed on our Part Details page. You can also find images and similar parts to 1674536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674536-1 fall under?
The 1674536-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1674536-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674536-1 have stock available?
There is no stock from authorised distributors for 1674536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674536-1 often in real-time on the comparison pages.
What if I can't find stock of 1674536-1?
You can fill out our help required form which you can use to request a quote for 1674536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.