Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Copper Alloy |
---|---|
Height | .106in, 2.7mm |
Length | .409in, 10.4mm |
Width | .098in, 2.5mm |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
For Use With | Receptacle Housing |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Strain Relief | Without |
Connector System | Wire-to-Motor, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
REC. CONT. REEL,MICRO MOTOR CO Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 26 – 22 AWG Wire Size: .4 – .34 mm² Product Terminates To: Wire & Cable Receptacle Gold 26 – 22 AWG .4 – .34 mm² | Connector Contact | Part Number: 1674335-4 | Internal Number: 1674335-4 | TE Connectivity | TE Store |
Rec. Cont. Reel,micro Motor Co Rohs Compliant: Yes |Amp Te Connectivity 1674335-4 | Newark Electronics |
AMP1674335-4 | Avnet America |
CONTACT, SOCKET, 28-22AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1674335-4?
Additional datasheets, footprints and schematics for 1674335-4 are listed on our Part Details page. You can also find images and similar parts to 1674335-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674335-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674335-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674335-4 fall under?
The 1674335-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1674335-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674335-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674335-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674335-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1674335-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674335-4 often in real-time on the comparison pages.
What if I can't find stock of 1674335-4?
You can fill out our help required form which you can use to request a quote for 1674335-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.