Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
12,500
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Wire Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .063in, 1.6mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 12500 |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Mod-4 Rec.cont.scp. |Amp Te Connectivity 167418-1 | Newark Electronics |
TE Connectivity - AMP Wire-to-Board Contact MOD-4 REC.CONTSCP. | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Special Order: MOD-4 REC.CONT.SCP. Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 167418-1 | Internal Number: 167418-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 167418-1?
Additional datasheets, footprints and schematics for 167418-1 are listed on our Part Details page. You can also find images and similar parts to 167418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167418-1 fall under?
The 167418-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 167418-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 167418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167418-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 167418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167418-1 often in real-time on the comparison pages.
What if I can't find stock of 167418-1?
You can fill out our help required form which you can use to request a quote for 167418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.