Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.23
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
950
in stock
|
Buy Now | |
Farnell
from US$1.68
|
760
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
TE Store
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 16 |
Number of Cavities | 16 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Panel Thickness | .031 in, .8 mm |
Width | .708in, 18mm |
Height | 1.234in, 31.35mm |
Length | 39.97mm, 1.573in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PBT GF |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Black |
CSA Certified | Yes |
CSA Rating | Certified |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount Feature Type | Snap-In |
Panel Mount | Yes |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Plug Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 40 |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | 5.08mm, .2in |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Dynamic Sf Drawer Pnl Mnt |Amp Te Connectivity 1674157-7 | Newark Electronics |
Headers&Wire Housings DYNAMIC SF DRAWER PNL MNT | Rapid Electronics |
TE Connectivity DYNAMIC SF DRAWER PANEL MOUNT Rectangula | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Housing RCP 16 POS ST Tray | Avnet America |
Special Order: DYNAMIC SF DRAWER PANEL MOUNT Connector Product Type: Housing Connector & Housing Type: Receptacle Number of Positions: 16 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Housing Receptacle 16 .15" | Dynamic 3100 Rec And Tab Hsg | Part Number: 1674157-7 | Internal Number: 1674157-7 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1674157-7?
Additional datasheets, footprints and schematics for 1674157-7 are listed on our Part Details page. You can also find images and similar parts to 1674157-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674157-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674157-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674157-7 fall under?
The 1674157-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1674157-7 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674157-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674157-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674157-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1674157-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674157-7 often in real-time on the comparison pages.
What if I can't find stock of 1674157-7?
You can fill out our help required form which you can use to request a quote for 1674157-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.